Littelfuse, Inc. Low Power SCR up to 1200V MCR08MT1G

Description
This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Device Marking: MCR08BT1: CR08B; MCR08MT1: CR08M and Date Code
Request a Quote Datasheet
Description
This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Device Marking: MCR08BT1: CR08B; MCR08MT1: CR08M and Date Code
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - MCR08MT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
MCR08MT1G
Low Power SCR up to 1200V MCR08MT1G
This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Device Marking: MCR08BT1: CR08B; MCR08MT1: CR08M and Date Code

This Silicon Controlled Rectifier PNPN device is designed for line powered consumer applications, such as relay and lamp drivers, small motor controls, gate drivers for larger thyristors, and sensing and detection circuits. It is supplied in a surface mount package for use in automated manufacturing. Sensitive Gate Trigger Current Blocking Voltage to 600 Volts Glass Passivated Surface for Reliability and Uniformity Surface Mount Package Device Marking: MCR08BT1: CR08B; MCR08MT1: CR08M and Date Code

Supplier's Site Datasheet
SCRs - Single - MCR08MT1G - 1030185-MCR08MT1G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR08MT1G
1030185-MCR08MT1G
SCRs - Single - MCR08MT1G 1030185-MCR08MT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1030185-MCR08MT1G Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.7V Current - On State (It (RMS)) (Max): 800mA Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1030185-MCR08MT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SCRs - MCR08MT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - MCR08MT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - MCR08MT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
Scr Thyristor, 800Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse - 88H4690 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 800Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse
88H4690
Scr Thyristor, 800Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse 88H4690
SCR THYRISTOR, 800mA, 600V, SOT-223; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:800mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:4Pins; Product Range:-RoHS Compliant: Yes

SCR THYRISTOR, 800mA, 600V, SOT-223; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:800mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:4Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Thyristor, 600 V, 200 A, 0.8 A, 800 Ma, Sot-223, 4 Rohs Compliant Littelfuse - 58M8998 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600 V, 200 A, 0.8 A, 800 Ma, Sot-223, 4 Rohs Compliant Littelfuse
58M8998
Thyristor, 600 V, 200 A, 0.8 A, 800 Ma, Sot-223, 4 Rohs Compliant Littelfuse 58M8998
Thyristor, 600 V, 200 A, 0.8 A, 800 mA, SOT-223, 4 RoHS Compliant: Yes

Thyristor, 600 V, 200 A, 0.8 A, 800 mA, SOT-223, 4 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - MCR08MT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
MCR08MT1G
Discrete Semiconductor Products - Thyristors - SCRs MCR08MT1G
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
SCRs THY .8A 600V SCR

SCRs THY .8A 600V SCR

Buy Now Datasheet
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number MCR08MT1G 1030185-MCR08MT1G MCR08MT1GOSCT-ND 88H4690 58M8998 MCR08MT1G MCR08MT1G MCR08MT1G
Product Name Low Power SCR up to 1200V SCRs - Single - MCR08MT1G SCRs Scr Thyristor, 800Ma, 600V, Sot-223; Peak Repetitive Off State Voltage Littelfuse Thyristor, 600 V, 200 A, 0.8 A, 800 Ma, Sot-223, 4 Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs SCRs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
IT(RMS) 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data