onsemi Triacs - MAC15SD MAC15SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 116293-MAC15SD Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 15A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-220AB
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 116293-MAC15SD Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 15A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - MAC15SD - 116293-MAC15SD - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC15SD
116293-MAC15SD
Triacs - MAC15SD 116293-MAC15SD
Manufacturer: ON Semiconductor Win Source Part Number: 116293-MAC15SD Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 15A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C (TJ) Case / Package: TO-220AB

Manufacturer: ON Semiconductor
Win Source Part Number: 116293-MAC15SD
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 15A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-220AB

Buy Now Datasheet
TRIACs - MAC15SD-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 400V 15A Through Hole TO-220

TRIAC Logic - Sensitive Gate 400V 15A Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
TO-220 Triac
300-MAC15SD
TO-220 Triac 300-MAC15SD
Triac, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MAC15SD from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15SD can be used for catalog matching and distributor lookup.

Triac, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MAC15SD from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-MAC15SD can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - MAC15SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC15SD
Discrete Semiconductor Products - Thyristors - TRIACs MAC15SD
TRIAC SENS GATE 400V 15A TO220

TRIAC SENS GATE 400V 15A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 116293-MAC15SD MAC15SD-ND 300-MAC15SD MAC15SD
Product Name Triacs - MAC15SD TRIACs TO-220 Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220AB TO-220; TO-220-3 TO-220-3 TO-220-3
VDRM 400 volts 400 volts
ITSM 15 amps
IGT 5 mA 5 mA
Unlock Full Specs
to access all available technical data