6 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 85 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
TRIAC Logic - Sensitive Gate 400V 6A Through Hole TO-220 Isolated Tab
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1194201-L4006L6
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A, 60A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.littelfuse.com/
Manufacturer Package: TO-220-3 Isolated Tab
Current - On State (It (RMS)) (Maximum): 6A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Lighting, Motor Drive & Control, Industrial
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
4 Quadrant Logic Level TRIAC, 600V V(DRM), 6A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: L4006L6 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-L4006L6 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 400V 6A TO220
TRIAC, SENSITIVE GATE, 400V, 6A, TO-220; Peak Repetitive Off State Voltage:400V; On State RMS Current:6A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:50A; Holding Current Max:10mA; MSL:- RoHS Compliant: Yes
Triacs 400V 6A Sensing 5-5-5-10mA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors |
| Product Number | L4006L6 | L4006L6-ND | 1194201-L4006L6 | 300-L4006L6 | L4006L6 | 11J9218 | L4006L6 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - L4006L6 | TRIACs | Triacs - L4006L6 | 600V 6A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, Sensitive Gate, 400V, 6A, To-220; Peak Repetitive Off State Voltage Littelfuse | Triacs |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| VTM | 1.6 volts | ||||||
| IT(RMS) | 6 amps | 6 amps | |||||
| Package Type | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | TO-220-3 | TO-220-3 Isolated Tab | TO-220; TO-220 | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) |