Amphenol Corporation Coaxial Connector (RF) Assemblies 132452

Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2411-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2411-ND
Coaxial Connector (RF) Assemblies ARF2411-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132452 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132452
RF Coaxial Cable Mount Connector 132452
SMA Right Angle Crimp Plug Optimized for LMR-240 50 Ohm

SMA Right Angle Crimp Plug Optimized for LMR-240 50 Ohm

Supplier's Site
Rf Connector, Sma, R/a Plug, Cable; Connector Type Amphenol Rf - 59Y6331 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma, R/a Plug, Cable; Connector Type Amphenol Rf
59Y6331
Rf Connector, Sma, R/a Plug, Cable; Connector Type Amphenol Rf 59Y6331
RF CONNECTOR, SMA, R/A PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF CONNECTOR, SMA, R/A PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-240; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132452 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132452
RF Connectors / Coaxial Connectors 132452
RF Connectors / Coaxial Connectors SMA R/A Crimp Plug LMR-240 50 Ohm

RF Connectors / Coaxial Connectors SMA R/A Crimp Plug LMR-240 50 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2411-ND 132452 59Y6331 132452
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Connector, Sma, R/a Plug, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Geometry Right Angle Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054881-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MRCB-RG178-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details
BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details