Amphenol Corporation Coaxial Connector (RF) Assemblies 132239RP

Description
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2034-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2034-ND
Coaxial Connector (RF) Assemblies ACX2034-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 132239RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132239RP
RF Connectors / Coaxial Connectors 132239RP
RF Connectors / Coaxial Connectors SMA RA CRMP PLUG RG 8X LMR240 REV POL

RF Connectors / Coaxial Connectors SMA RA CRMP PLUG RG 8X LMR240 REV POL

Buy Now Datasheet
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 89K6860 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
89K6860
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 89K6860
CONNECTOR, SMA-RP, PLUG, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8/X, LMR-240; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMA-RP, PLUG, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8/X, LMR-240; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2034-ND 132239RP 89K6860
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA
Geometry Right Angle Right Angle Right Angle; Right Angle Plug
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coax Connectors - 1051164-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coaxial Adapters - 1367728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details