Amphenol Corporation RF Coaxial Board Mount Connector 132255RP

Description
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Reverse Polarized Round Post Contact
Request a Quote Datasheet
Description
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Reverse Polarized Round Post Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 132255RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132255RP
RF Coaxial Board Mount Connector 132255RP
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Reverse Polarized Round Post Contact

SMA End Launch Jack for 0.062 inch PCB 50 Ohm Reverse Polarized Round Post Contact

Supplier's Site
SMA Connector - 132255RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132255RP
SMA Connector 132255RP
RP-SMA Edge Mount PCB Jack 50 Ohm

RP-SMA Edge Mount PCB Jack 50 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ACX1425-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1425-ND
Coaxial Connector (RF) Assemblies ACX1425-ND
RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder

RP-SMA Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Rf/coaxial, Sma Rp Jack Str 50 Ohm Solder; Connector Type Amphenol Rf - 99H5102 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Rp Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
99H5102
Rf/coaxial, Sma Rp Jack Str 50 Ohm Solder; Connector Type Amphenol Rf 99H5102
RF/COAXIAL, SMA RP JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA RP JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132255RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132255RP
RF Connectors / Coaxial Connectors 132255RP
RF Connectors / Coaxial Connectors SMA END LAUNCH PCB JK .062 REV POLARITY

RF Connectors / Coaxial Connectors SMA END LAUNCH PCB JK .062 REV POLARITY

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132255RP 132255RP ACX1425-ND 99H5102 132255RP
Product Name RF Coaxial Board Mount Connector SMA Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Rp Jack Str 50 Ohm Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Jack, Male Pin SMA
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
Headers, Male Pins - A28544-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details