Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Receptacle
Contact Termination: IDC
Shield Termination: Crimp
Fastening Type: Spring Lock
CONN SMA PLUG R/A 50 OHM SOLDER Product overview: 132111 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132111 can be used for catalog matching and distributor lookup.
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
LOOSE PC
SMA Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA RIGHT ANGLE PLUG STANDARD CABLE
CONN SMA PLUG R/A 50 OHM SOLDER
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 132111 | 437-132111 | ACX1181-ND | 132111 | 132111 | 99H4995 | 132111 | 132111 | 70031809 | |
| Product Name | Connectors,Interconnects | SMA Connector | 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Coaxial Cable Mount Connector | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | connector,rf coaxial,sma rt angle solder plug,for 0.085 semi-rigid cable,50 ohm |
| Termination | IDC | Solder | Solder | Solder | ||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Connector Type | SMA | SMA | SMA | |||||||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | Right Angle |