Amphenol Corporation RF Coaxial Board Mount Connector 132203-18

Description
SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead IP67
Request a Quote Datasheet
Description
SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 132203-18 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132203-18
RF Coaxial Board Mount Connector 132203-18
SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead IP67

SMA Right Angle PCB Jack Through Hole 50 Ohm Bulkhead IP67

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF3482-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3482-ND
Coaxial Connector (RF) Assemblies ARF3482-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
SMA Connector - 132203-18 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132203-18
SMA Connector 132203-18
SMA Right Angle PCB Jack 50 Ohm Bulkhead

SMA Right Angle PCB Jack 50 Ohm Bulkhead

Buy Now
Swedesboro, NJ, United States
Connectors
132203-18
Connectors 132203-18
RF Connector

RF Connector

Buy Now
Rf Coax Conn, Sma R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 88X0127 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
88X0127
Rf Coax Conn, Sma R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 88X0127
RF COAX CONN, SMA R/A JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:12.4GHz RoHS Compliant: Yes

RF COAX CONN, SMA R/A JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 132203-18 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132203-18
RF Connectors / Coaxial Connectors 132203-18
RF Connectors / Coaxial Connectors SMA R/A PCB Jack Through Hole

RF Connectors / Coaxial Connectors SMA R/A PCB Jack Through Hole

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 132203-18 ARF3482-ND 132203-18 88X0127 132203-18
Product Name RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies SMA Connector Rf Coax Conn, Sma R/a Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle; Right Angle Bulkhead Jack Right Angle
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data