Cinch Connectivity Solutions SMP Connector 127-2711-321

Description
Rf Coax, Smp Connector
Request a Quote Datasheet
Description
Rf Coax, Smp Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMP Connector
127-2711-321
SMP Connector 127-2711-321
Rf Coax, Smp Connector

Rf Coax, Smp Connector

Buy Now
Coaxial Connector (RF) Assemblies - J10427-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
J10427-ND
Coaxial Connector (RF) Assemblies J10427-ND
SMP Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder

SMP Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet
Rf Coaxial, Smp Plug, 4Pos, 50 Ohm, Pcb; Connector Type Johnson - Cinch Connectivity - 48AC9989 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Smp Plug, 4Pos, 50 Ohm, Pcb; Connector Type Johnson - Cinch Connectivity
48AC9989
Rf Coaxial, Smp Plug, 4Pos, 50 Ohm, Pcb; Connector Type Johnson - Cinch Connectivity 48AC9989
RF COAXIAL, SMP PLUG, 4POS, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, SMP PLUG, 4POS, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 127-2711-321 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
127-2711-321
RF Connectors / Coaxial Connectors 127-2711-321
RF Connectors / Coaxial Connectors M Smooth Bore R Ang Surface Mt SMP 4P

RF Connectors / Coaxial Connectors M Smooth Bore R Ang Surface Mt SMP 4P

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 127-2711-321 J10427-ND 48AC9989 127-2711-321
Product Name SMP Connector Coaxial Connector (RF) Assemblies Rf Coaxial, Smp Plug, 4Pos, 50 Ohm, Pcb; Connector Type Johnson - Cinch Connectivity RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMP; Plug, Male Pin SMP
Mounting Surface Mount, Right Angle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details