Amphenol RF SMA Connector 132372

Description
SMA Edge Mount PCB Jack 50 Ohm
Request a Quote Datasheet
Description
SMA Edge Mount PCB Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132372 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132372
SMA Connector 132372
SMA Edge Mount PCB Jack 50 Ohm

SMA Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132372
RF & Microwave 132372
RF

RF

Buy Now
RF Coaxial Board Mount Connector - 132372 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132372
RF Coaxial Board Mount Connector 132372
SMA End Launch Jack 50 Ohm Round Post Contact

SMA End Launch Jack 50 Ohm Round Post Contact

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1991-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1991-ND
Coaxial Connector (RF) Assemblies ACX1991-ND
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder

Buy Now Datasheet
Sma Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf - 89T3465 - Newark, An Avnet Company
Chicago, IL, United States
Sma Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf
89T3465
Sma Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf 89T3465
SMA PCB End Launch Jack 50 Ohm / Individual Bag

SMA PCB End Launch Jack 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 132372 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132372
RF Connectors / Coaxial Connectors 132372
RF Connectors / Coaxial Connectors SMA STRAIGHT END LAUNCH SURFACE MNT

RF Connectors / Coaxial Connectors SMA STRAIGHT END LAUNCH SURFACE MNT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 132372 132372 ACX1991-ND 89T3465 132372
Product Name SMA Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Sma Pcb End Launch Jack 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data