Amphenol Corporation Coaxial Connector (RF) Assemblies 132322

Description
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet
Description
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1652-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1652-ND
Coaxial Connector (RF) Assemblies ACX1652-ND
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder

SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder

Buy Now Datasheet
Coaxial Connectors - 1440918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440918
Coaxial Connectors 1440918
Amphenol RF 132322 Coaxial Connector

Amphenol RF 132322 Coaxial Connector

Supplier's Site
RF Coaxial Board Mount Connector - 132322 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132322
RF Coaxial Board Mount Connector 132322
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact

SMA End Launch Jack for 0.062 inch PCB 50 Ohm Round Post Contact

Supplier's Site
Singapore, Singapore
50OHM Electronic Connector
437-132322
50OHM Electronic Connector 437-132322
CONN SMA RCPT STR 50OHM EDGE MNT Product overview: 132322 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132322 can be used for catalog matching and distributor lookup.

CONN SMA RCPT STR 50OHM EDGE MNT Product overview: 132322 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132322 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMA Connector - 132322 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132322
SMA Connector 132322
SMA Edge Mount PCB Jack 50 Ohm

SMA Edge Mount PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132322
RF & Microwave 132322
RF

RF

Buy Now
Coaxial Connectors (RF) - 132322 - 844731-132322 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 132322
844731-132322
Coaxial Connectors (RF) - 132322 844731-132322
Manufacturer: AMPHENOL Win Source Part Number: 844731-132322 Operating Temperature Range: -65°C ~ 165°C Features: SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder Package: Bulk Mounting: Board Edge, End Launch Family Name: 1323 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.69.4010

Manufacturer: AMPHENOL
Win Source Part Number: 844731-132322
Operating Temperature Range: -65°C ~ 165°C
Features: SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
Package: Bulk
Mounting: Board Edge, End Launch
Family Name: 1323
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
SMA, SMA END LAUNCH RCP.062 PCB - 70032518 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA, SMA END LAUNCH RCP.062 PCB
70032518
SMA, SMA END LAUNCH RCP.062 PCB 70032518
SMA, SMA END LAUNCH RCP.062 PCB

SMA, SMA END LAUNCH RCP.062 PCB

Supplier's Site
Coaxial Connector (RF) Assemblies - 132322 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132322
Coaxial Connector (RF) Assemblies 132322
CONN SMA RCPT STR 50OHM EDGE MNT

CONN SMA RCPT STR 50OHM EDGE MNT

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132322 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132322
RF Connectors / Coaxial Connectors 132322
RF Connectors / Coaxial Connectors SMA END LAUNCH RECPT .062 PCB

RF Connectors / Coaxial Connectors SMA END LAUNCH RECPT .062 PCB

Buy Now Datasheet
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 99H5141 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
99H5141
Rf Coaxial, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 99H5141
RF COAXIAL, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

RF COAXIAL, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf - 18AC0792 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf
18AC0792
Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf 18AC0792
RF CONNECTOR, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

RF CONNECTOR, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ACX1652-ND 1440918 132322 437-132322 132322 844731-132322 70032518 132322 132322 99H5141
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors RF Coaxial Board Mount Connector 50OHM Electronic Connector SMA Connector Coaxial Connectors (RF) - 132322 SMA, SMA END LAUNCH RCP.062 PCB Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, Sma, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA SMA SMA
Mounting Board Edge, End Launch Edge mount Board Edge, End Launch Board Edge, End Launch
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data