Amphenol RF 132170RP Coaxial Adapter
Amphenol RF 132170RP Coaxial Adapter
Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin 50Ohm
RF Adapters - In Series SMA JACK TO SMA JACK BLKHD REV POLARITY
BULKHEAD ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA RP; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:SMA CoaxialRoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2205499 | 132170RP | ACX1245-ND | 132170RP | 09J8782 |
| Product Name | Coaxial Adapters | Connectors | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Bulkhead Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA |