Amphenol Corporation SMA Connector 132116RP

Description
RP-SMA Straight Cable Jack 50 Ohm
Request a Quote Datasheet
Description
RP-SMA Straight Cable Jack 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132116RP - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132116RP
SMA Connector 132116RP
RP-SMA Straight Cable Jack 50 Ohm

RP-SMA Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132116RP
RF & Microwave 132116RP
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 132116RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132116RP
RF Coaxial Cable Mount Connector 132116RP
SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Reverse Polarized

SMA Straight Crimp Jack for RG-58 LMR-195 50 Ohm Reverse Polarized

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1226-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1226-ND
Coaxial Connector (RF) Assemblies ACX1226-ND
RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp

RP-SMA Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf/coaxial Sma Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H5003 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf
99H5003
Rf/coaxial Sma Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf 99H5003
RF/COAXIAL SMA RP JACK, STR 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL SMA RP JACK, STR 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132116RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132116RP
RF Connectors / Coaxial Connectors 132116RP
RF Connectors / Coaxial Connectors SMA ST CRIMP JK RG58 LMR 195 GOLD REV POL

RF Connectors / Coaxial Connectors SMA ST CRIMP JK RG58 LMR 195 GOLD REV POL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132116RP 132116RP ACX1226-ND 99H5003 132116RP
Product Name SMA Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial Sma Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Termination Solder Crimp
Unlock Full Specs
to access all available technical data