Amphenol Corporation Coaxial Connector (RF) Assemblies 132235RP

Description
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1211-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1211-ND
Coaxial Connector (RF) Assemblies ACX1211-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132235RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132235RP
RF Coaxial Cable Mount Connector 132235RP
SMA Right Angle Crimp Plug for LMR-200 50 Ohm Reverse Polarized

SMA Right Angle Crimp Plug for LMR-200 50 Ohm Reverse Polarized

Supplier's Site
Rp-Sma Right Angle Crimp Plug Times Lmr-200 Optimized 50 Ohm / Individual Bag Amphenol Rf - 99H5081 - Newark, An Avnet Company
Chicago, IL, United States
Rp-Sma Right Angle Crimp Plug Times Lmr-200 Optimized 50 Ohm / Individual Bag Amphenol Rf
99H5081
Rp-Sma Right Angle Crimp Plug Times Lmr-200 Optimized 50 Ohm / Individual Bag Amphenol Rf 99H5081
RP-SMA Right Angle Crimp Plug Times LMR-200 Optimized 50 Ohm / Individual Bag

RP-SMA Right Angle Crimp Plug Times LMR-200 Optimized 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 132235RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132235RP
RF Connectors / Coaxial Connectors 132235RP
RF Connectors / Coaxial Connectors SMA RA CRMP PLUG LMR 200 REV POLARITY

RF Connectors / Coaxial Connectors SMA RA CRMP PLUG LMR 200 REV POLARITY

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX1211-ND 132235RP 99H5081 132235RP
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rp-Sma Right Angle Crimp Plug Times Lmr-200 Optimized 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA
Geometry Right Angle Right Angle Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug
View Details
Coaxial Adapters - 1406153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details