TE Connectivity RF Connectors 1274531-1

Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Profile Height from PCB : 18.06 MM  [.711 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Profile Height from PCB : 18.06 MM  [.711 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1274531-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1274531-1
RF Connectors 1274531-1
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Contacts Dimensions Profile Height from PCB : 18.06 MM  [.711 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : N Type Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Profile Height from PCB : 18.06 MM  [.711 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Other


  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A108629-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A108629-ND
Coaxial Connector (RF) Assemblies A108629-ND
N Type Connector Plug, Male Pin 50Ohm Through Hole Solder

N Type Connector Plug, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
N Series, Surface Mount Pcb Te Connectivity - 97X0742 - Newark, An Avnet Company
Chicago, IL, United States
N Series, Surface Mount Pcb Te Connectivity
97X0742
N Series, Surface Mount Pcb Te Connectivity 97X0742
N SERIES, SURFACE MOUNT PCB

N SERIES, SURFACE MOUNT PCB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors
Product Number 1274531-1 A108629-ND 97X0742
Product Name RF Connectors Coaxial Connector (RF) Assemblies N Series, Surface Mount Pcb Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data