Amphenol Corporation SMA Connector 132275

Description
SMA Right Angle Jack 50 ohm 2-Hole Flang
Request a Quote Datasheet
Description
SMA Right Angle Jack 50 ohm 2-Hole Flang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132275 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132275
SMA Connector 132275
SMA Right Angle Jack 50 ohm 2-Hole Flang

SMA Right Angle Jack 50 ohm 2-Hole Flang

Buy Now
Swedesboro, NJ, United States
Connectors
132275
Connectors 132275
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132275
RF & Microwave 132275
RF

RF

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Mounting Feature: Normal, Standard - Top

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 132275 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132275
RF Coaxial Panel Mount Connector 132275
SMA Right Angle Jack Round Post 50 Ohm 2H Flange

SMA Right Angle Jack Round Post 50 Ohm 2H Flange

Supplier's Site
Coaxial Connector (RF) Assemblies - 132275-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
132275-ND
Coaxial Connector (RF) Assemblies 132275-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5114 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5114
Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5114
RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132275 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132275
RF Connectors / Coaxial Connectors 132275
RF Connectors / Coaxial Connectors SMA 2 HOLE R/A RECPT EXT BODY

RF Connectors / Coaxial Connectors SMA 2 HOLE R/A RECPT EXT BODY

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132275 132275 132275-ND 99H5114 132275
Product Name SMA Connector Connectors,Interconnects RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Termination Solder, PCB Round Post Solder
Mounting Fixed Panel Mount, Right Angle Flange Mount, 2-Hole
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data