TE Connectivity RF Connectors 1274568-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.49 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 75 Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 735A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.49 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 75 Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 735A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1274568-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1274568-1
RF Connectors 1274568-1
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 7.49 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 75 Insulation Resistance (MEGO) : 1000 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 735A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : Mini BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 7.49 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Insulation Resistance (MEGO) : 1000

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : With
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Additional Features : Hardware Included
  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 735A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : Mini BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A30536-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A30536-ND
Coaxial Connector (RF) Assemblies A30536-ND
BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount Crimp

BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1274568-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1274568-1
RF Connectors / Coaxial Connectors 1274568-1
RF Connectors / Coaxial Connectors BULKHEAD CABLE JK CABLE 735A

RF Connectors / Coaxial Connectors BULKHEAD CABLE JK CABLE 735A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1274568-1 A30536-ND 1274568-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Mounting Bulkhead Panel Mount
Frequency 2.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057780-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
2 suppliers
RF Connectors - 1053256-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1052030-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers