Amphenol Corporation RF Coaxial Cable Mount Connector 132198

Description
SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm
Request a Quote Datasheet
Description
SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132198 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132198
RF Coaxial Cable Mount Connector 132198
SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm

SMA Straight Crimp Jack for RG-316 Double Braided 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1229-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1229-ND
Coaxial Connector (RF) Assemblies ACX1229-ND
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
132198
RF & Microwave 132198
RF

RF

Buy Now
Connector Type Amphenol Rf - 15AC5309 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Amphenol Rf
15AC5309
Connector Type Amphenol Rf 15AC5309
Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:12.4GHz RoHS Compliant: Yes

Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5061 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5061
Connector, Sma, Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5061
CONNECTOR, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Beryllium Copper; Frequency Max:12.4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132198 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132198
RF Connectors / Coaxial Connectors 132198
RF Connectors / Coaxial Connectors SMA ST CRIMP JACK RG-316 DBLE BRAID

RF Connectors / Coaxial Connectors SMA ST CRIMP JACK RG-316 DBLE BRAID

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132198 ACX1229-ND 132198 15AC5309 132198
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF & Microwave Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Termination Solder Crimp
Unlock Full Specs
to access all available technical data