Amphenol Corporation Coaxial Connector (RF) Assemblies 132166

Description
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
Request a Quote Datasheet
Description
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2076-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2076-ND
Coaxial Connector (RF) Assemblies ACX2076-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab

Buy Now Datasheet
SMA Connector - 132166 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132166
SMA Connector 132166
SMA Straight Jack 50 Ohm 4-Hole Flange F

SMA Straight Jack 50 Ohm 4-Hole Flange F

Buy Now
Swedesboro, NJ, United States
Connectors
132166
Connectors 132166
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132166
RF & Microwave 132166
RF

RF

Buy Now
RF Coaxial Panel Mount Connector - 132166 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132166
RF Coaxial Panel Mount Connector 132166
SMA Panel Mount Jack 4-Hole Flange Flat Tab 50 Ohm

SMA Panel Mount Jack 4-Hole Flange Flat Tab 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 132166 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132166
RF Connectors / Coaxial Connectors 132166
RF Connectors / Coaxial Connectors SMA PANEL MNT JACK 4 HOLE/TAB POST

RF Connectors / Coaxial Connectors SMA PANEL MNT JACK 4 HOLE/TAB POST

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 89K6844 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
89K6844
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 89K6844
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number ACX2076-ND 132166 132166 132166 89K6844
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Connector Type SMA SMA
Mounting Panel Mount
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data