SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
SMA STRAIGHT CRIMP JACK 50U RG-174, RG-316
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF Connectors / Coaxial Connectors SMA ST JACK 316/174 GOLD
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Heilind Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132117 | ACX1227-ND | 132117 | 132117 | 70031836 | 132117 | 99H5005 |
| Product Name | RF & Microwave | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | connector,rf coaxial,sma straight crimpjack,for rg174,316,LMR100 cable,50 ohm | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | |||||
| Mounting | Free Hanging (In-Line) | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight | Straight; Straight Jack |