SMA STRT CRMP PLG 316/U DB
SMA Straight Crimp Plug for RG-316 Double Braided 50 Ohm
SMA Straight Crimp Plug for RG-316 Doubl
SMA Straight Crimp Plug for RG-316 Doubl
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF Connectors / Coaxial Connectors SMA ST PLUG CRIMP PLG 316/U
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG316; Contact Material:Brass; Frequency Max:12.4GHz RoHS Compliant: Yes
SMA STRAIGHT CRIMP PLUG FOR RG-316 DOUBLE BRAIDED, 50 OHM ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Richardson RFPD | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 132178 | 132178 | 2205502 | ACX1204-ND | 132178 | 70031821 | 132178 | 99H5046 | 82AC1027 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF Coaxial Cable Mount Connector | Coaxial Connectors | Coaxial Connector (RF) Assemblies | SMA Connector | connector,rf coaxial,sma str crimp plug,for 316 double braid cable,50 ohm | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | Sma Straight Crimp Plug For Rg-316 Double Braided, 50 Ohm Rohs Compliant Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight | Straight | Straight | Straight; Straight Plug | Straight | |||
| Termination | Solder | Crimp | Crimp | ||||||
| Connector Type | SMA | SMA |