Amphenol Corporation SMA Connector 132145

Description
SMA Straight Plug 50 ohm 2-Hole Flange
Request a Quote Datasheet
Description
SMA Straight Plug 50 ohm 2-Hole Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132145 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132145
SMA Connector 132145
SMA Straight Plug 50 ohm 2-Hole Flange

SMA Straight Plug 50 ohm 2-Hole Flange

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132145
RF & Microwave 132145
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132145
Connectors 132145
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1429-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1429-ND
Coaxial Connector (RF) Assemblies ACX1429-ND
SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder

SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 132145 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
132145
RF Coaxial Panel Mount Connector 132145
SMA Straight Plug Round Post 50 Ohm 2H Flange

SMA Straight Plug Round Post 50 Ohm 2H Flange

Supplier's Site
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H5035 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H5035
Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H5035
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132145 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132145
RF Connectors / Coaxial Connectors 132145
RF Connectors / Coaxial Connectors SMA PANEL MOUNT PLUG 2 HOLE EXT. TEF

RF Connectors / Coaxial Connectors SMA PANEL MOUNT PLUG 2 HOLE EXT. TEF

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132145 ACX1429-ND 132145 99H5035 132145
Product Name SMA Connector Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector Rf/coaxial, Sma Plug, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Panel Mount Flange Mount, 2-Hole
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data