SMA Right Angle Crimp Plug for RG-178 RG-196 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors SMA R/A CRIMP PLUG RG 178/196
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B, RG196A; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
RF COAXIAL, SMA, RIGHT ANGLE PLUG, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B, RG196A; Contact Material:Brass; Contact Plating:GoldRoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132173 | 132173 | ACX1217-ND | 132173 | 70031830 | 99H5041 | 29AK9984 |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma rt angle crimpplug,for rg178,196 cable,50 ohm | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf | Rf Coaxial, Sma, Right Angle Plug, 50Ohm; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle; Right Angle Plug | |
| Termination | Solder | Crimp | Crimp | ||||
| Connector Type | SMA | SMA | SMA |