SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA STRAIGHT JACK SOLDER.141 SEMI RIG
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX2083-ND | 132104 | 132104 | 99H4985 | 132104 |
| Product Name | Coaxial Connector (RF) Assemblies | RF & Microwave | RF Coaxial Cable Mount Connector | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | SMA | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |