SMA Straight Jack Round Post 50 Ohm 4-Hole Flange
SMA Straight Jack 50 Ohm 4-Hole Flange
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors SMA PANEL MNT JACK 4 HOLE .260 IN. POST
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132204 | 132204 | ACX1827-ND | 132204 | 89K6853 |
| Product Name | RF Coaxial Panel Mount Connector | SMA Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | ||
| Termination | Round Post | Solder |