Amphenol Corporation Coaxial Connector (RF) Assemblies 132140

Description
SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2945-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2945-ND
Coaxial Connector (RF) Assemblies ARF2945-ND
SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

SMA Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
SMA Connector - 132140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132140
SMA Connector 132140
SMA Straight Plug 50 Ohm 4-Hole Flange

SMA Straight Plug 50 Ohm 4-Hole Flange

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132140
RF & Microwave 132140
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 132140 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132140
RF Connectors / Coaxial Connectors 132140
RF Connectors / Coaxial Connectors SMA PANEL MOUNT PLUG 4 HOLE

RF Connectors / Coaxial Connectors SMA PANEL MOUNT PLUG 4 HOLE

Buy Now Datasheet
Sma Panel Mount Plug 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf - 99H5030 - Newark, An Avnet Company
Chicago, IL, United States
Sma Panel Mount Plug 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf
99H5030
Sma Panel Mount Plug 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf 99H5030
SMA Panel Mount Plug 4-Hole Flange Solder Cup 50 Ohm / Individual Bag

SMA Panel Mount Plug 4-Hole Flange Solder Cup 50 Ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ARF2945-ND 132140 132140 99H5030
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors Sma Panel Mount Plug 4-Hole Flange Solder Cup 50 Ohm / Individual Bag Amphenol Rf
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 2826935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052987-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers