Amphenol RF 132171 Coaxial Adapter
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Male to Female Adapter SMA Connector, Brass Body, Beryllium Copper Contact, Teflon Insulation
RF Adapters - In Series SMA PLUG TO JACK STRAIGHT ADAPTER
RF/COAXIAL ADAPTER, SMA PLUG-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
ADAPTER, SMA JACK TO SMA PLUG ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 2478721 | ACX1246-ND | 132171 | 70031847 | 132171 | 99H5039 | 79AH8722 |
| Product Name | Coaxial Adapters | Coaxial Connector (RF) Adapters | SMA Connector | connector,rf coaxial,sma in-series adapter,straight plug to jack,50 ohm | RF Adapters - In Series | Rf/coaxial Adapter, Sma Plug-Sma Jack; Convert From Coax Type Amphenol Rf | Adapter, Sma Jack To Sma Plug Rohs Compliant Amphenol |
| Connector Type | SMA | SMA | SMA | ||||
| Geometry | Straight | Straight | Straight | Straight | |||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack |