Amphenol RF 132119RP RF Connector
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
CONNECTOR
RF Connectors / Coaxial Connectors SMA BH JK GOLD RG316 174 LMR100 REV POL
RF/COAXIAL, SMA BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Frequency Max:12.4GHz RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2478717 | ACX1224-ND | 132119RP | 132119RP | 132119RP | 99H5011 |
| Product Name | Coaxial Adapters | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | RF & Microwave | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | SMA | |||
| Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | |||
| Frequency | 12.400 GHz | ? to 12.400 GHz | ? to 12.400 GHz |