SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead Reverse Polarized
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount Solder
RF/COAXIAL, SMA RP BULKHEAD JACK, STRAIGHT, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178B, RG196A; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA BLKHD JK GOLD RG 178/196 REV POL
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132220RP | 132220RP | ACX2044-ND | 99H5071 | 132220RP |
| Product Name | RF & Microwave | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Rp Bulkhead Jack, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | ||
| Termination | Solder | Crimp |