Amphenol RF Coaxial Connector (RF) Assemblies 132289-14

Description
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-132289-14-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-132289-14-ND
Coaxial Connector (RF) Assemblies 115-132289-14-ND
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
SMA Connector - 132289-14 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132289-14
SMA Connector 132289-14
SMA Edge Mount PCB Bulkhead Jack 50 Ohm

SMA Edge Mount PCB Bulkhead Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
132289-14
Connectors 132289-14
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 132289-14 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132289-14
RF Connectors / Coaxial Connectors 132289-14
RF Connectors / Coaxial Connectors SMA End Launch Jack .062 PCB 50ohm Bkhd

RF Connectors / Coaxial Connectors SMA End Launch Jack .062 PCB 50ohm Bkhd

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 115-132289-14-ND 132289-14 132289-14
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10500000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 5 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99352-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details