Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA, SMA ST CP PL RG-58 REV POL
RF Connectors / Coaxial Connectors SMA ST CRMP PLG RG58 LMR 195 GOLD REV POL
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Frequency Max:12.4GHzRoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 132113RP | 132113RP | ACX1193-ND | 70032821 | 132113RP | 99H4998 |
| Product Name | RF & Microwave | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | SMA, SMA ST CP PL RG-58 REV POL | RF Connectors / Coaxial Connectors | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | SMA | SMA | ||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug |