Amphenol Corporation RF Coaxial Cable Mount Connector 132234RP

Description
SMA Straight Crimp Plug for LMR-200 50 Ohm Reverse Polarized
Request a Quote Datasheet
Description
SMA Straight Crimp Plug for LMR-200 50 Ohm Reverse Polarized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 132234RP - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132234RP
RF Coaxial Cable Mount Connector 132234RP
SMA Straight Crimp Plug for LMR-200 50 Ohm Reverse Polarized

SMA Straight Crimp Plug for LMR-200 50 Ohm Reverse Polarized

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1197-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1197-ND
Coaxial Connector (RF) Assemblies ACX1197-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
132234RP
Connectors 132234RP
RF Connector

RF Connector

Buy Now
RF Connectors / Coaxial Connectors - 132234RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132234RP
RF Connectors / Coaxial Connectors 132234RP
RF Connectors / Coaxial Connectors SMA ST CRMP PLG LMR 200 REV POLARITY

RF Connectors / Coaxial Connectors SMA ST CRMP PLG LMR 200 REV POLARITY

Buy Now Datasheet
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5079 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5079
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5079
CONNECTOR, SMA-RP, PLUG, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

CONNECTOR, SMA-RP, PLUG, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-200; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 132234RP ACX1197-ND 132234RP 132234RP 99H5079
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connectors RF Connectors / Coaxial Connectors Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug
Termination Solder Crimp
Unlock Full Specs
to access all available technical data