Amphenol Corporation SMA Connector 132289

Description
SMA END LAUNCH BULK RECP
Request a Quote Datasheet
Description
SMA END LAUNCH BULK RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol RF 132289 - PEI-Genesis
Philadelphia, PA, United States
SMA END LAUNCH BULK RECP

SMA END LAUNCH BULK RECP

Buy Now
SMA Connector - 132289 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132289
SMA Connector 132289
SMA Edge Mount PCB Bulkhead Jack 50 Ohm

SMA Edge Mount PCB Bulkhead Jack 50 Ohm

Buy Now
RF Coaxial Board Mount Connector - 132289 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
132289
RF Coaxial Board Mount Connector 132289
SMA End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead Round Post Contact

SMA End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead Round Post Contact

Supplier's Site
Singapore, Singapore
50OHM Electronic Connector
437-132289
50OHM Electronic Connector 437-132289
CONN SMA RCPT STR 50OHM EDGE MNT Product overview: 132289 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132289 can be used for catalog matching and distributor lookup.

CONN SMA RCPT STR 50OHM EDGE MNT Product overview: 132289 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-132289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 1440902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440902
Coaxial Connectors 1440902
Amphenol RF 132289 Coaxial Connector

Amphenol RF 132289 Coaxial Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1426-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1426-ND
Coaxial Connector (RF) Assemblies ACX1426-ND
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
Coaxial Connectors (RF) - 132289 - 905275-132289 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 132289
905275-132289
Coaxial Connectors (RF) - 132289 905275-132289
Manufacturer: AMPHENOL Win Source Part Number: 905275-132289 Operating Temperature Range: -65°C ~ 165°C Features: SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder Package: Bulk Mounting: Board Edge, End Launch; Panel Mount Family Name: 1322 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4010 Other Part Number: ACX1426, 2266-132289

Manufacturer: AMPHENOL
Win Source Part Number: 905275-132289
Operating Temperature Range: -65°C ~ 165°C
Features: SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
Package: Bulk
Mounting: Board Edge, End Launch; Panel Mount
Family Name: 1322
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4010
Other Part Number: ACX1426, 2266-132289

Buy Now Datasheet
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf - 99H5125 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf
99H5125
Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf 99H5125
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf - 51Y5213 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf
51Y5213
Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf 51Y5213
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

RF COAXIAL, SMA, STRAIGHT JACK, 50OHM; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sma End Launch Jack For 0.062 Inch Pcb, 50 Ohm, Bulkhead, Round Post Contact Rohs Compliant Amphenol - 79AH8726 - Newark, An Avnet Company
Chicago, IL, United States
Sma End Launch Jack For 0.062 Inch Pcb, 50 Ohm, Bulkhead, Round Post Contact Rohs Compliant Amphenol
79AH8726
Sma End Launch Jack For 0.062 Inch Pcb, 50 Ohm, Bulkhead, Round Post Contact Rohs Compliant Amphenol 79AH8726
SMA END LAUNCH JACK FOR 0.062 INCH PCB, 50 OHM, BULKHEAD, ROUND POST CONTACT ROHS COMPLIANT: YES

SMA END LAUNCH JACK FOR 0.062 INCH PCB, 50 OHM, BULKHEAD, ROUND POST CONTACT ROHS COMPLIANT: YES

Supplier's Site
CONN SMA RCPT STR 50OHM EDGE MNT - 43-132289 - Utmel Electronic Limited
Hong Kong, China
CONN SMA RCPT STR 50OHM EDGE MNT
43-132289
CONN SMA RCPT STR 50OHM EDGE MNT 43-132289
CONN SMA RCPT STR 50OHM EDGE MNT

CONN SMA RCPT STR 50OHM EDGE MNT

Supplier's Site
connector,rf coaxial,sma straight bulkhead end launch receptacle,pcb mount - 70031953 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma straight bulkhead end launch receptacle,pcb mount
70031953
connector,rf coaxial,sma straight bulkhead end launch receptacle,pcb mount 70031953
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site
Coaxial Connector (RF) Assemblies - 132289 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
132289
Coaxial Connector (RF) Assemblies 132289
CONN SMA RCPT STR 50OHM EDGE MNT

CONN SMA RCPT STR 50OHM EDGE MNT

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132289 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132289
RF Connectors / Coaxial Connectors 132289
RF Connectors / Coaxial Connectors SMA END LAUNCH PCB MNT JACK .062 GOLD

RF Connectors / Coaxial Connectors SMA END LAUNCH PCB MNT JACK .062 GOLD

Buy Now Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number Amphenol RF 132289 132289 132289 437-132289 1440902 ACX1426-ND 905275-132289 99H5125 51Y5213 79AH8726 43-132289 70031953 132289 132289
Product Name SMA Connector RF Coaxial Board Mount Connector 50OHM Electronic Connector Coaxial Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 132289 Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf Rf Coaxial, Sma, Straight Jack, 50Ohm; Connector Type Amphenol Rf Sma End Launch Jack For 0.062 Inch Pcb, 50 Ohm, Bulkhead, Round Post Contact Rohs Compliant Amphenol CONN SMA RCPT STR 50OHM EDGE MNT connector,rf coaxial,sma straight bulkhead end launch receptacle,pcb mount Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight; Straight Bulkhead Jack Straight; Straight Bulkhead Jack Straight Straight
Termination Solder Board Edge / End Launch Solder Card Edge
Mounting Edge mount Board Edge, End Launch; Panel Mount Board Edge, End Launch; Panel Mount Bulkhead, Edge, PCB, Panel Board Edge, End Launch; Panel Mount Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data