Amphenol Corporation Coaxial Adapters 132340

Description
Amphenol RF 132340 Coaxial Adapter
Request a Quote Datasheet
Description
Amphenol RF 132340 Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 2205504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205504
Coaxial Adapters 2205504
Amphenol RF 132340 Coaxial Adapter

Amphenol RF 132340 Coaxial Adapter

Supplier's Site
Coaxial Adapters - 2205503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2205503
Coaxial Adapters 2205503
Amphenol RF 132340 Coaxial Adapter

Amphenol RF 132340 Coaxial Adapter

Supplier's Site
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 132340 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
132340
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 132340
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP ,MCX)

Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)

Buy Now
Coaxial Connector (RF) Adapters - ARF2751-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2751-ND
Coaxial Connector (RF) Adapters ARF2751-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
SMA Connector - 132340 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132340
SMA Connector 132340
SMA Jack to SMA Jack

SMA Jack to SMA Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132340
RF & Microwave 132340
RF

RF

Buy Now
Swedesboro, NJ, United States
SMA Connector
132340
SMA Connector 132340
SMA-SMA M-M FLNG ADPT 50OHM

SMA-SMA M-M FLNG ADPT 50OHM

Buy Now
Coaxial Connector (RF) Adapters - 132340 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Adapters
132340
Coaxial Connector (RF) Adapters 132340
CONN ADAPT JACK-JACK SMA 50 OHM

CONN ADAPT JACK-JACK SMA 50 OHM

Supplier's Site Datasheet
RF Adapters - In Series - 132340 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
132340
RF Adapters - In Series 132340
RF Adapters - In Series SMA JACK TO JACK 4 HOLE FLANGE ADAPTER

RF Adapters - In Series SMA JACK TO JACK 4 HOLE FLANGE ADAPTER

Buy Now Datasheet
Adapter, Coaxial, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 99H5148 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
99H5148
Adapter, Coaxial, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 99H5148
ADAPTER, COAXIAL, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ADAPTER, COAXIAL, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coax Adaptor, Sma, Jack-Jack, 18Ghz; Connector Type Amphenol Rf - 18AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Sma, Jack-Jack, 18Ghz; Connector Type Amphenol Rf
18AC0793
Rf Coax Adaptor, Sma, Jack-Jack, 18Ghz; Connector Type Amphenol Rf 18AC0793
RF COAX ADAPTOR, SMA, JACK-JACK, 18GHZ; Connector Type:SMA Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Impedance:50ohm; ProductRoHS Compliant: Yes

RF COAX ADAPTOR, SMA, JACK-JACK, 18GHZ; Connector Type:SMA Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Impedance:50ohm; ProductRoHS Compliant: Yes

Supplier's Site
connector,rf coaxial,sma in-series adapter,4-hole panel flange,jack-to-jack - 70032118 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma in-series adapter,4-hole panel flange,jack-to-jack
70032118
connector,rf coaxial,sma in-series adapter,4-hole panel flange,jack-to-jack 70032118
connector,rf coaxial,sma in-series adapter,4-hole panel flange,jack-to-jack

connector,rf coaxial,sma in-series adapter,4-hole panel flange,jack-to-jack

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 2205504 132340 ARF2751-ND 132340 132340 132340 99H5148 70032118
Product Name Coaxial Adapters Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Adapters SMA Connector Coaxial Connector (RF) Adapters RF Adapters - In Series Adapter, Coaxial, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf connector,rf coaxial,sma in-series adapter,4-hole panel flange,jack-to-jack
Connector Type SMA SMA SMA
Geometry Straight Straight Straight Straight
Frequency 12.400 GHz 18.000 GHz ? to 18.000 GHz
Unlock Full Specs
to access all available technical data