SMA Straight Jack 50 Ohm Bulkhead - Fron
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
RF/COAXIAL SMA BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA BULKHEAD RECPT FRONT MOUNT
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 132137 | ACX1236-ND | 99H5027 | 132137 | 70031840 |
| Product Name | SMA Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial Sma Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma blkhd jack recept,front mount,solder pot term,50 ohm |
| Connector Type | SMA | SMA | |||
| Mounting | Panel Mount | Bulkhead - Front Mount | Bulkhead | ||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight Bulkhead Jack | Straight | Straight |