SMA Straight Crimp Jack for RG-8X LMR-240 50 Ohm Bulkhead
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF/COAXIAL, SMA BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X , LMR-240; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA BULKHEAD JACK RG8X GOLD
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132241 | ACX1222-ND | 132241 | 99H5088 | 132241 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | Rf/coaxial, Sma Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack | Straight | ||
| Termination | Solder | Crimp |