SMA Crimp Plug Optimized for LMR-195 50 Ohm
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors SMA Str Crmp Plg LMR-195 50 Ohm
RF CONNECTOR, SMA, STRAIGHT PLUG, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 132443 | 132443 | ARF2408-ND | 132443 | 59Y6328 |
| Product Name | RF Coaxial Cable Mount Connector | Connectors | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Connector, Sma, Straight Plug, Cable; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight; Straight Plug | ||
| Termination | Solder |