Amphenol RF Coaxial Connector (RF) Assemblies 132113N

Description
CONN SMA PLUG STR 50OHM SOLDER
Request a Quote Datasheet
Description
CONN SMA PLUG STR 50OHM SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 132113N-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
132113N-ND
Coaxial Connector (RF) Assemblies 132113N-ND
CONN SMA PLUG STR 50OHM SOLDER

CONN SMA PLUG STR 50OHM SOLDER

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132113N - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132113N
RF Coaxial Cable Mount Connector 132113N
SMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm Nickel Plated

SMA Straight Crimp Plug for RG-58 LMR-195 50 Ohm Nickel Plated

Supplier's Site
RF Connectors / Coaxial Connectors - 132113N - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132113N
RF Connectors / Coaxial Connectors 132113N
RF Connectors / Coaxial Connectors Str Crimp Pl for RG-58, LMR-195

RF Connectors / Coaxial Connectors Str Crimp Pl for RG-58, LMR-195

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132113N-ND 132113N 132113N
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type SMA
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337430-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Cable Connectors - NCN-MRG-A500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details