TE Connectivity Coaxial Connector (RF) Assemblies 1-331693-2

Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - A24467-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24467-ND
Coaxial Connector (RF) Assemblies A24467-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 1-331693-2 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1-331693-2
RF Coaxial Panel Mount Connector 1-331693-2
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 44F7882 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
44F7882
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 44F7882
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Frequency Max:- RoHS Compliant: No

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316; Frequency Max:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors
Product Number A24467-ND 1-331693-2 44F7882
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-141-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1059412-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
75 OHM Connectors, D-SUB Size 8 Socket 50 ohm - 110236 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Straight
Voltage Rating 1000 volts
View Details