Amphenol Corporation Coaxial Connector (RF) Assemblies 132220

Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2075-ND
Coaxial Connector (RF) Assemblies ACX2075-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132220 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132220
RF Coaxial Cable Mount Connector 132220
SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead

SMA Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
132220
RF & Microwave 132220
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 132220 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132220
RF Connectors / Coaxial Connectors 132220
RF Connectors / Coaxial Connectors SMA BULKHEAD CRIMP JACK RG-178, 196

RF Connectors / Coaxial Connectors SMA BULKHEAD CRIMP JACK RG-178, 196

Buy Now Datasheet
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf - 99H5070 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf
99H5070
Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf 99H5070
CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Brass; Frequency Max:12.4GHzRoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Brass; Frequency Max:12.4GHzRoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,sma bulkhead crimpjack,for rg/u 178,196 cable,50 ohm - 70032091 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,sma bulkhead crimpjack,for rg/u 178,196 cable,50 ohm
70032091
connector,rf coaxial,sma bulkhead crimpjack,for rg/u 178,196 cable,50 ohm 70032091
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX2075-ND 132220 132220 132220 99H5070 70032091
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF & Microwave RF Connectors / Coaxial Connectors Connector, Sma, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf connector,rf coaxial,sma bulkhead crimpjack,for rg/u 178,196 cable,50 ohm
Connector Type SMA SMA
Mounting Panel Mount Bulkhead - Rear Mount Bulkhead
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data