SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression
SMA Straight Jack 50 ohm 2-Hole Flange
SMA Straight Jack Female Contact 50 Ohm 2H Flange
RF Connectors / Coaxial Connectors SMA PANEL MNT JACK 2 HOLE .012 DIA
SMA Panel Mount Jack 2-Hole Flange Female Contact 50 Ohm / Individual Bag
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 132163-ND | 132163 | 132163 | 132163 | 89K6839 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors | Sma Panel Mount Jack 2-Hole Flange Female Contact 50 Ohm / Individual Bag Amphenol Rf |
| Connector Type | SMA | ||||
| Mounting | Panel Mount | Flange Mount, 2-Hole | |||
| Gender | Female / Jack | Female / Jack |