Amphenol Corporation SMA Connector 132107

Description
SMA Straight Cable Jack 50 Ohm 4-Hole Fl
Request a Quote
Description
SMA Straight Cable Jack 50 Ohm 4-Hole Fl
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF SMA Jack, part number 99H4988, is a straight connector designed for RF/coaxial applications with a 50-ohm impedance. It is suitable for use with semi-rigid cables, specifically .141" and .085" outer diameters, and offers reliable performance across a frequency range of DC to 18 GHz. The connector features low voltage ratings of 500V peak for RG-58 and 375V peak for RG-174, with a dielectric withstanding voltage of 1000V RMS for the .141" cable group. Constructed from non-magnetic stainless steel or brass, the connector is designed for durability and high mechanical strength. It has a low voltage standing wave ratio (VSWR) of 1.05 + .005f for the .141" semi-rigid cable group, ensuring minimal signal reflection. The contact resistance is low, at 2.0 milliohms for the center and body contacts, and the insulation resistance is rated at 5000 Megohms. The connector is RoHS compliant and features gold-plated contacts for enhanced conductivity. This SMA Jack is ideal for applications requiring robust and reliable RF connections, making it a suitable choice for engineers looking for high-frequency performance in their projects.

Datasheet Summary
Powered by GS/AI

The Amphenol RF SMA Jack, part number 99H4988, is a straight connector designed for RF/coaxial applications with a 50-ohm impedance. It is suitable for use with semi-rigid cables, specifically .141" and .085" outer diameters, and offers reliable performance across a frequency range of DC to 18 GHz. The connector features low voltage ratings of 500V peak for RG-58 and 375V peak for RG-174, with a dielectric withstanding voltage of 1000V RMS for the .141" cable group. Constructed from non-magnetic stainless steel or brass, the connector is designed for durability and high mechanical strength. It has a low voltage standing wave ratio (VSWR) of 1.05 + .005f for the .141" semi-rigid cable group, ensuring minimal signal reflection. The contact resistance is low, at 2.0 milliohms for the center and body contacts, and the insulation resistance is rated at 5000 Megohms. The connector is RoHS compliant and features gold-plated contacts for enhanced conductivity. This SMA Jack is ideal for applications requiring robust and reliable RF connections, making it a suitable choice for engineers looking for high-frequency performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132107
SMA Connector 132107
SMA Straight Cable Jack 50 Ohm 4-Hole Fl

SMA Straight Cable Jack 50 Ohm 4-Hole Fl

Buy Now
Swedesboro, NJ, United States
Connectors
132107
Connectors 132107
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132107
RF & Microwave 132107
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 132107 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132107
RF Coaxial Cable Mount Connector 132107
SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm 4-Hole Flange

SMA Straight Solder Jack for .085 Semi-Rigid 50 Ohm 4-Hole Flange

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1185-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1185-ND
Coaxial Connector (RF) Assemblies ACX1185-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4988 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4988
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4988
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132107 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132107
RF Connectors / Coaxial Connectors 132107
RF Connectors / Coaxial Connectors SMA 4 HOLE FLANGE .085 S/R GOLD

RF Connectors / Coaxial Connectors SMA 4 HOLE FLANGE .085 S/R GOLD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132107 132107 ACX1185-ND 99H4988 132107
Product Name SMA Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data