Manufacturer: AMPHENOL
Win Source Part Number: 853941-132432
Features: Connector
Package: Bulk
Family Name: 1324
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8536.69.4010
SMA End Launch Jack for 0.032 inch PCB 50 Ohm Round Post Contact Flush Flange
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
RF Connectors / Coaxial Connectors SMAEdJck.032in PCB50 RoundPostContFlushF
RF CONNECTOR, SMA, STRAIGHT JACK, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 853941-132432 | 132432 | 132432 | ACX1922-ND | 132432 | 40Y9078 |
| Product Name | Coaxial Connectors (RF) - 132432 | SMA Connector | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Connector, Sma, Straight Jack, Pcb; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight | Straight; Straight Jack | |||
| Category | Coaxial Connector; RF and Microwave Connector |