SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
The Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18GHz with low reflection and constant 50 Ohm impedance. The main features are high mechanical strength, high durability and low VSWR. Matured design principles, careful manufacturing at all stages and a thorough quality assurance organization are the bases for the well-known quality of Connex SMA connectors. All connectors, unless otherwise noted, are Commercial Grade construction, gold plated brass bodies with 50µ gold contacts. All insulators are teflon. All other parameters are equal to Mil Standard construction.
SMA Straight Solder Plug RG-402 0.141-inch Conformable Times Tflex 402 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors SMA S/ P.141 CONT INSL IN BODY
Connex SMA connectors are semi-precision, sub-miniature, high-frequency connectors which offer reliable broadband performance DC to 18 GHz, except as noted, with low reflection and constant 50 ohm impedance. All connectors listed, unless otherwise noted, are commercial grade construction, gold-plated brass bodies with 50 μ" gold contacts. All insulators are Teflon®. All other parameters are equal to MIL Standard construction.
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 132290-ND | 132290 | 132290 | 99H5126 | 132290 | 70031943 |
| Product Name | Coaxial Connector (RF) Assemblies | SMA Connector | RF Coaxial Cable Mount Connector | Sma Straight Solder Plug Rg-402 0.141-Inch Conformable Times Tflex 402 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors | connector,rf coaxial,sma straight plug,contact in body,solder,0.141 semi-rigid |
| Connector Type | SMA | |||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight | Straight | Straight |