SV Microwave, Inc. SMP Connector 1279-4001

Description
SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality. The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge. The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.
Request a Quote Datasheet
Description
SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality. The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge. The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1279-4001 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality. The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge. The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.

SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality.

The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge.

The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.

Supplier's Site Datasheet
Swedesboro, NJ, United States
SMP Connector
1279-4001
SMP Connector 1279-4001
SMP Male Thread-In Hermetic Connector (.

SMP Male Thread-In Hermetic Connector (.

Buy Now
Coaxial Connector (RF) Assemblies - 1279-4001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1279-4001-ND
Coaxial Connector (RF) Assemblies 1279-4001-ND
SMP Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder

SMP Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1279-4001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1279-4001
RF Connectors / Coaxial Connectors 1279-4001
RF Connectors / Coaxial Connectors SMP M Thread-In Herm Conn (.015") FD

RF Connectors / Coaxial Connectors SMP M Thread-In Herm Conn (.015") FD

Buy Now Datasheet
Smp Male Thread-In Hermetic Connector (.015
Chicago, IL, United States
Smp Male Thread-In Hermetic Connector (.015"), Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7654
Smp Male Thread-In Hermetic Connector (.015"), Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7654
SMP Male Thread-In Hermetic Connector (.015"), FD / Individual - Tray (Pack Fill Qty: 100)

SMP Male Thread-In Hermetic Connector (.015"), FD / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site

Technical Specifications

  SV Microwave, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1279-4001 1279-4001 1279-4001-ND 1279-4001 43AC7654
Product Name SMP Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Smp Male Thread-In Hermetic Connector (.015"), Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
Connector Type SMP SMP
Unlock Full Specs
to access all available technical data