DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 59
Product Name Notes
"Contact Gold Coaxial Pin, Center Coaxial Cable, 0.047"" Solder"
"Contact Gold Coaxial Socket, Center Coaxial Cable, 0.085"" Solder"
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1X8A_81_MXP-S50-0-1/ 111_NE
1X8A_81_MXP-S50-0-2/ 111_NE
1X8A_82_MXPM-S50-0-1 /-11_NE
1X8A_82_MXPM-S50-0-1 /-11_NM
1X8A_82_MXPM-S50-0-2 /-11_NE
4POS,HSD,CAVITY BLOCK
4POS,HSD,PIN HSG,ASSY,CODA
4POS,HSD,PIN HSG,ASSY,CODB
4POS,HSD,PIN HSG,ASSY,CODC
4POS,HSD,PIN HSG,ASSY,CODD
4POS,HSD,PIN HSG,ASSY,CODE
4POS,HSD,PIN HSG,ASSY,CODF
4POS,HSD,PIN HSG,ASSY,CODZ
4POS,HSD,PIN HSG,ASSY,SEALED,COD
4POS,PIN DIA 0.6,HEADER ASSY,COD
50 OHM 1.85 MM EDGE LAUNCH COMPR
50 OHM MINI SMB VERTICAL CONNECT
ADAPTER 1.85 MM-F TO 2.4 MM-M,
ADAPTER 1.85 MM-M TO 2.4 MM-F
ADAPTER 1.85 MM-M TO 2.4 MM-M
Adapter Coaxial Connector FME Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector FME Plug, Male Pin To FME Plug, Male Pin 50Ohm
Adapter Coaxial Connector FME Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector FME Plug, Male Pin To TNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector FME Plug, Male Pin To UHF Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMB Mini Jack, Male Pin To SMB Mini Jack, Male Pin 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Mini Jack, Female Socket To SMP Mini Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector UHF Jack, Female Socket To UHF Jack, Female Socket 50Ohm
Adapter Coaxial Connector UHF Plug, Male Pin To UHF Jack, Female Socket 50Ohm
ADPTR 1.85MM-F/1.85MM-F BKHD
BNC Connector Jack, Female Socket 75Ohm Through Hole Press-Fit
BNC PROTECTIVE CAP PLUG WITH CHA
CLIP FOR 1WAY HF PLUG HSG
COAX ADAPT 1.85MM TO 1.85MM
COAX ADAPT 1.85MM TO 2.92MM
COAX ADAPT 2.4MM TO 2.4MM
COAX ADAPT SMA TO SMP
CONN UHF JACK STR 50 OHM SOLDER
CONN UHF PLUG STR 50 OHM CRIMP
Connector Cap (Cover) For BNC Jacks
Connector Cap (Cover) For N Type Jacks
Connector Cap (Cover) For N Type Plugs
Connector Cap (Cover) For SMA Jacks
Connector Cap (Cover) For TNC Jacks
Connector Cap (Cover), Shorting For BNC Jacks
Connector Collar For
Connector Lock For SMB, Fakra Connectors
Connector Mounting Clip For SMB, Fakra Housings
Connector Reducing Adapter For UHF Plugs
Connector Retention Spring For Coaxicon Contacts
Connector Test Board For
Connector
Contact Crimp Pin RG-174, 179, 316
Contact Crimp Socket RG58
DUAL STACK HSG ASM W/CPA - KEY Z
DUAL STACK HSG ASM W/O CPA - KEY
EDGE-LAUNCH SMA CONNECTOR FOR 1.
FAKRA II,PLUG
FAKRA JACK R/A EMBSTP PKG KEY-C
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
FME Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
HFM CRIMP SLEEVE RG174
HFM CRIMP SLEEVE RTK031
HFM DUAL JACK - HSG ASM CPA KEY
HFM DUAL JACK HOUSING ASM - KEY
HFM DUAL JACK HSG ASM W/O CPA -
HFM DUAL STACK - HSG ASM CPA KEY
HFM JACK INNER CONTACT RG174
HFM JACK INNER CONTACT RTK031
HFM JACK OUTER CONTACT ASSEMBLY
HFM PLUG HSG DUAL ASSM - KEY A
HFM PLUG HSG DUAL ASSM - KEY B
HFM PLUG HSG DUAL ASSM - KEY C
HFM PLUG HSG DUAL ASSM - KEY D
HFM PLUG HSG DUAL ASSM - KEY E
HFM PLUG HSG DUAL ASSM - KEY F
HFM PLUG HSG DUAL ASSM - KEY G
HFM PLUG HSG DUAL ASSM - KEY H
HFM PLUG HSG DUAL ASSM - KEY J
HFM PLUG HSG DUAL ASSM - KEY K
HFM PLUG HSG DUAL ASSM - KEY N
HFM PLUG HSG DUAL ASSM - KEY Z
HFM PLUG INNER CONTACT RG174
HFM PLUG INNER CONTACT RTK031
HFM PLUG OUTER CONTACT ASSEMBLY
HFM PLUG SINGLE W/CLIP SLOT ASSM
HFM PLUG SINGLE W/O CLIP SLOT AS
HFM QUAD JACK - HSG ASM CPA KEY
HFM QUAD JACK HSG ASM W/CPA - KE
HFM QUAD JACK HSG ASM-W/O CPA-KE
HFM QUAD PLUG HSG ASM - KEY A
HFM QUAD PLUG HSG ASM - KEY B
HFM QUAD PLUG HSG ASM - KEY C
HFM QUAD PLUG HSG ASM - KEY D
HFM QUAD PLUG HSG ASM - KEY E
HFM QUAD PLUG HSG ASM - KEY F
HFM QUAD PLUG HSG ASM - KEY G
HFM QUAD PLUG HSG ASM - KEY Z
HFM SINGLE - HSG ASM CPA KEY A -
HFM SINGLE - HSG ASM CPA KEY B -
HFM SINGLE - HSG ASM CPA KEY C -
HFM SINGLE - HSG ASM CPA KEY D -
HFM SINGLE - HSG ASM CPA KEY E -
HFM SINGLE - HSG ASM CPA KEY F -
HFM SINGLE - HSG ASM CPA KEY G -
HFM SINGLE - HSG ASM CPA KEY H -
HFM SINGLE - HSG ASM CPA KEY J -
HFM SINGLE - HSG ASM CPA KEY K -
HFM SINGLE - HSG ASM CPA KEY N -
HFM SINGLE JACK - HSG ASM W/CPA
HFM SINGLE JACK-HSG ASM W/O CPA
HSD, SHIRELANDLD
JACK HOUSING, 2 POSN, FAKRA, KEY
JACK, R/A PCB, 50 OHM, BNC
MHF 4 RECE
MHF 4 RECEPTACLE
MHF 4L RECEPTACLE
MHF 5 RECEPTACLE
MHF I RECEPTACLE
MHF SW23 RF SWITCH
MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder
N-TYPE TERMINATOR PLUG 1 WATT 1%
OSMM Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Pin Contact Coax Solder
Pin Contact Gold Crimp Coaxial
PLUG HOUSING, 2 POSN, FAKRA, KEY
PLUG SUBASSEMBLY, RG-316 OR RG-1
QPL P/N: M39012/96-0001
QSL, Three Port Connector Receptacle, Non-Gendered 50Ohm Surface Mount, Right Angle; Through Hole Solder
SLOT CLIP FOR RF STRIPLINE
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMB Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup
SMB Connector Jack, Male Pin 50Ohm Panel Mount Solder
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder Cup
SMB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Compression
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMB Connector Plug, Female Socket 50Ohm Panel Mount Crimp
SMB Connector Plug, Female Socket 50Ohm Panel Mount Solder Cup
SMB Connector Plug, Female Socket 50Ohm Panel Mount Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole Solder
SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder
SMB, Fakra Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMP Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Jack, Female Socket Free Hanging (In-Line) Solder
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMP Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder
SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMP Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP, Longwipe Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMP, Longwipe Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP, Mini Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMP, Mini Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP, Mini Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP, Mini Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMP, Mini Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder
SMP, Mini Connector Plug, Male Pin 50Ohm Surface Mount Solder
SMPM Connector Receptacle, Male Pin 50Ohm Through Hole Press-Fit
SMPM STR CABLE JACK (F)
STRAIGHT PLUG PCB
SV20 PIN D38999 CONTACT (SIZE 20
SV20 PIN MICRO38999 CONTACT (SIZ
SV20 SOCKET D38999 CONTACT (SIZE
SV20 SOCKET MICRO38999 CONTACT (
TAB DIRELANDLECTRIC-RF STRIPLINE
TERM, SMA-M, 18GHZ, 1W
TERM, SMA-M, 26.5GHZ, 1W
TERMINATION, SMA-F, 18GHZ, 2W, C
TERMINATION, SMA-F, DC-18GHZ, 1W
TERMINATION, SMA-M, 18GHZ, 1W, C
TERMINATION, SMA-M, 18GHZ, 1W, N
TERMINATION, SMA-M, 18GHZ, 2W, C
TERMINATION, SMA-M, 18GHZ, 2W, N
TERMINATION, SMA-M, 18GHZ, 5W, N
TERMINATION, SMA-M, 26.5GHZ, 1W,
Terminator Coax Connector Jack, Female Socket BNC 50 Ohms
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Terminator Coax Connector Jack, Female Socket SMB, Mini 50 Ohms
Terminator Coax Connector Jack, Female Socket SMP 50 Ohms
Terminator Coax Connector Jack, Female Socket SMP, Mini 50 Ohms
Terminator Coax Connector Jack, Male Pin SMB 50 Ohms
Terminator Coax Connector Plug, Female Socket RP-TNC 50 Ohms
Terminator Coax Connector Plug, Female Socket SMB 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Terminator Coax Connector Plug, Male Pin BNC 93 Ohms
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Terminator Coax Connector Plug, Male Pin SMP 50 Ohms
Terminator Coax Connector Plug, Male Pin SMP, Mini 50 Ohms
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
UHF Connector Jack, Female Socket Non-Constant Free Hanging (In-Line) Solder
UHF Connector Jack, Female Socket Non-Constant Panel Mount Crimp
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder Cup
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp or Solder
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder Cup
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder
UHF Connector Receptacle, Female Socket Non-Constant Panel Mount Solder Cup
UHF, Mini Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
UHF, Mini Connector Jack, Female Socket 50Ohm Panel Mount Crimp
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
VEAM CIR, VBN, OTHER

<< Prev Next >>