Amphenol Corporation SMA Connector 132108

Description
SMA Straight Cable Jack 50 Ohm 4-Hole Fl
Request a Quote Datasheet
Description
SMA Straight Cable Jack 50 Ohm 4-Hole Fl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Connector - 132108 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
132108
SMA Connector 132108
SMA Straight Cable Jack 50 Ohm 4-Hole Fl

SMA Straight Cable Jack 50 Ohm 4-Hole Fl

Buy Now
Swedesboro, NJ, United States
RF & Microwave
132108
RF & Microwave 132108
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
132108
Connectors 132108
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ACX1186-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1186-ND
Coaxial Connector (RF) Assemblies ACX1186-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 132108 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
132108
RF Coaxial Cable Mount Connector 132108
SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange

SMA Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange

Supplier's Site
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 99H4989 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
99H4989
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 99H4989
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 132108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132108
RF Connectors / Coaxial Connectors 132108
RF Connectors / Coaxial Connectors SMA SOLDER 4-HOLE JACK .141 SEMI RIGID

RF Connectors / Coaxial Connectors SMA SOLDER 4-HOLE JACK .141 SEMI RIGID

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 132108 ACX1186-ND 132108 99H4989 132108
Product Name SMA Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Mounting Panel Mount Flange Mount, 4-Hole
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data