SMA Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP
RF/COAXIAL, SMA RP PLUG, STRAIGHT, CRIMP; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8X , LMR-240; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA ST CRMP PLG GOLD RG8X LMR240 REV POL
| Richardson RFPD | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132231RP | ARF3504-ND | 132231RP | 132231RP | 99H5076 | 132231RP |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Connectors | Rf/coaxial, Sma Rp Plug, Straight, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight Plug | Straight | |||
| Termination | Solder | Crimp |