Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
SMA-SMA M-M ADPT
SMA Plug to SMA Plug Adapter 50 Ohm Righ
connector,rf coaxial,sma in-series adapter,right angle,plug-to-plug,5
RF/COAXIAL ADAPTER, SMA PLUG-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
ADAPTOR, SMA PLUG, SMA PLUG, RIGHT ANGLE; Connector Type:SMA Coaxial; Adapter Body Style:Right Angle Adapter; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Impedance:50ohm; RoHS Compliant: Yes
RF Adapters - In Series SMA PLUG TO PLUG R/A ADAPTER
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ACX1430-ND | Amphenol RF 132339 | 132339 | 2478725 | 70032117 | 99H5147 | 132339 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | Coaxial Adapters | connector,rf coaxial,sma in-series adapter,right angle,plug-to-plug,50 ohm | Rf/coaxial Adapter, Sma Plug-Sma Plug; Convert From Coax Type Amphenol Rf | RF Adapters - In Series | |
| Connector Type | SMA | SMA | SMA | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle |