SMA Right Angle PCB Jack Through Hole 50 Ohm Gold Plated with Zinc Die Cast Body
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
RF/COAXIAL, SMA JACK, R/A, 50 OHM, THOUGH HOLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:18GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA R/A JACK PCB DIECAST
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 132225 | 132225 | ACX2074-ND | 99H5073 | 132225 |
| Product Name | RF Coaxial Board Mount Connector | SMA Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Jack, R/a, 50 Ohm, Though Hole; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle; Right Angle Jack | Right Angle | ||
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | SMA; Jack, Female Socket | SMA |